ASUS logo

ASUS Eee Pad Slider SL101 NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37719
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Eee Pad Slider SL101 NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:

ASUS Eee Pad Slider SL101, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, White

Long summary description ASUS Eee Pad Slider SL101 NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:

ASUS Eee Pad Slider SL101. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 960 g. Operating system installed: Android. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.