ASUS logo

ASUS Vivobook S14 S410UA-EB003T laptop Intel® Core™ i5 i5-8250U 35,6 cm (14") Full HD 4 GB 1 TB HDD Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34579
Info modified on:
02 Feb 2025, 23:08:24
Short summary description ASUS Vivobook S14 S410UA-EB003T laptop Intel® Core™ i5 i5-8250U 35,6 cm (14") Full HD 4 GB 1 TB HDD Windows 10 Home Gold:

ASUS Vivobook S14 S410UA-EB003T, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook S14 S410UA-EB003T laptop Intel® Core™ i5 i5-8250U 35,6 cm (14") Full HD 4 GB 1 TB HDD Windows 10 Home Gold:

ASUS Vivobook S14 S410UA-EB003T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Gold. Weight: 1,3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.