ASUS logo

ASUS RT-N53 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111116
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS RT-N53 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS RT-N53, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN

Long summary description ASUS RT-N53 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS RT-N53. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Weight: 330 g. WLAN data transfer rates supported: 1,2,5.5,6,9,11,12,18,24,36,48,54,300 Mbit/s, Dimensions (WxDxH): 172 x 145 x 60 mm, Power supply type: 12V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.