ASUS logo

ASUS RT-N12 D1 wireless router Fast Ethernet Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55769
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS RT-N12 D1 wireless router Fast Ethernet Black, Grey:

ASUS RT-N12 D1, Wi-Fi 4 (802.11n), Ethernet LAN, Black, Grey

Long summary description ASUS RT-N12 D1 wireless router Fast Ethernet Black, Grey:

ASUS RT-N12 D1. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. Product colour: Black, Grey, LED indicators: LAN, Power, WAN. Cables included: LAN (RJ-45)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.