ASUS logo

ASUS RT-AC54U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117957
Info modified on:
14 Mar 2024, 18:09:26
Short summary description ASUS RT-AC54U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC54U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS RT-AC54U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC54U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1167 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK, WPS. Product type: Tabletop router, Product colour: Black. Antenna design: External

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.