ASUS logo

ASUS RP-N53 network extender Network transmitter & receiver White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90177
Info modified on:
21 Apr 2023, 14:49:48
Short summary description ASUS RP-N53 network extender Network transmitter & receiver White:

ASUS RP-N53, Network transmitter & receiver, 300 Mbit/s, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 300 Mbit/s, 3.5 mm, White

Long summary description ASUS RP-N53 network extender Network transmitter & receiver White:

ASUS RP-N53. Type: Network transmitter & receiver, Data transfer rate: 300 Mbit/s. Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi data rate (max): 300 Mbit/s. Headphone connectivity: 3.5 mm. Product colour: White. Width: 45 mm, Depth: 31 mm, Height: 85 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.