ASUS logo

ASUS ROG -STRIX-LC-RX6900XT-O16G-GAMING graphics card AMD Radeon RX 6900 XT 16 GB GDDR6

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89919
Info modified on:
02 Sept 2024, 20:24:52
Short summary description ASUS ROG -STRIX-LC-RX6900XT-O16G-GAMING graphics card AMD Radeon RX 6900 XT 16 GB GDDR6:

ASUS ROG -STRIX-LC-RX6900XT-O16G-GAMING, Radeon RX 6900 XT, 16 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS ROG -STRIX-LC-RX6900XT-O16G-GAMING graphics card AMD Radeon RX 6900 XT 16 GB GDDR6:

ASUS ROG -STRIX-LC-RX6900XT-O16G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 6900 XT. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: liquid, Illumination colour: Multi

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.