ASUS ROG -STRIX-1200G-AURA-GAMING, 1200 W, 100 - 240 V, 120 W, 1200 W, 120 W, 3,6 W
ASUS ROG -STRIX-1200G-AURA-GAMING. Total power: 1200 W, AC input voltage: 100 - 240 V, Combined power (+3.3V): 120 W. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 60 cm, SATA power cable length: 120,400 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Number of fans: 1 fan(s). Compliance certificates: RoHS