ASUS ROG MAXIMUS IX APEX, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 32 GB
ASUS ROG MAXIMUS IX APEX. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 4-Way CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V