ASUS logo

ASUS R558UR-DM069T laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40940
Info modified on:
01 Feb 2025, 05:43:53
Short summary description ASUS R558UR-DM069T laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown:

ASUS R558UR-DM069T, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS R558UR-DM069T laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown:

ASUS R558UR-DM069T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.