ASUS logo

ASUS R556LD-XO096-8 laptop Intel® Core™ i3 i3-4010U 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 820M Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14426
Info modified on:
27 Jan 2025, 08:49:14
Short summary description ASUS R556LD-XO096-8 laptop Intel® Core™ i3 i3-4010U 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 820M Brown:

ASUS R556LD-XO096-8, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1,13 TB

Long summary description ASUS R556LD-XO096-8 laptop Intel® Core™ i3 i3-4010U 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 820M Brown:

ASUS R556LD-XO096-8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 820M. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.