ASUS logo

ASUS R510LDV-XX1054H laptop Intel® Core™ i5 i5-4210U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59751
Info modified on:
29 Jan 2025, 19:07:15
Short summary description ASUS R510LDV-XX1054H laptop Intel® Core™ i5 i5-4210U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black, Silver:

ASUS R510LDV-XX1054H, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS R510LDV-XX1054H laptop Intel® Core™ i5 i5-4210U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black, Silver:

ASUS R510LDV-XX1054H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.