ASUS logo

ASUS R510JX-XX344T laptop Intel® Core™ i5 i5-4200H 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Grey, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100483
Info modified on:
01 Feb 2025, 06:08:40
Short summary description ASUS R510JX-XX344T laptop Intel® Core™ i5 i5-4200H 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Grey, Silver:

ASUS R510JX-XX344T, Intel® Core™ i5, 2,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS R510JX-XX344T laptop Intel® Core™ i5 i5-4200H 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Grey, Silver:

ASUS R510JX-XX344T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.