ASUS logo

ASUS Eee PC R11CX-BLK002U netbook Intel Atom® N2600 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154483
Info modified on:
22 Jan 2025, 06:25:17
Short summary description ASUS Eee PC R11CX-BLK002U netbook Intel Atom® N2600 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux Black:

ASUS Eee PC R11CX-BLK002U, Intel Atom®, 1,6 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description ASUS Eee PC R11CX-BLK002U netbook Intel Atom® N2600 25,6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux Black:

ASUS Eee PC R11CX-BLK002U. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Ubuntu Linux. Product colour: Black. Weight: 1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.