ASUS logo

ASUS Q170M2 motherboard Intel® Q170 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113745
Info modified on:
30 Oct 2024, 13:06:09
Short summary description ASUS Q170M2 motherboard Intel® Q170 LGA 1151 (Socket H4) micro ATX:

ASUS Q170M2, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description ASUS Q170M2 motherboard Intel® Q170 LGA 1151 (Socket H4) micro ATX:

ASUS Q170M2. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel I219LM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.