ASUS logo

ASUS PRIME H410M-A/CSM motherboard Intel H410 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121101
Info modified on:
22 Aug 2023, 16:21:58
Short summary description ASUS PRIME H410M-A/CSM motherboard Intel H410 LGA 1200 (Socket H5) micro ATX:

ASUS PRIME H410M-A/CSM, Intel, LGA 1200 (Socket H5), 64 GB, DIMM, 2133,2400,2666,2800,2933 MHz, PCI Express 3.0

Long summary description ASUS PRIME H410M-A/CSM motherboard Intel H410 LGA 1200 (Socket H5) micro ATX:

ASUS PRIME H410M-A/CSM. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5). Maximum internal memory: 64 GB, Memory slots type: DIMM, Supported memory clock speeds: 2133,2400,2666,2800,2933 MHz. Supported storage drive interfaces: PCI Express 3.0. LAN controller: Realtek RTL8111H. Motherboard form factor: micro ATX, Motherboard chipset family: Intel, Motherboard chipset: Intel H410

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.