ASUS logo

ASUS P5V-VM DH motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96209
Info modified on:
04 Apr 2019, 05:57:09
Short summary description ASUS P5V-VM DH motherboard LGA 775 (Socket T) micro ATX:

ASUS P5V-VM DH, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® D, 4 GB, Realtek RTL8201CL, Fast Ethernet, Wireless LAN

Long summary description ASUS P5V-VM DH motherboard LGA 775 (Socket T) micro ATX:

ASUS P5V-VM DH. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® D. Maximum internal memory: 4 GB. LAN controller: Realtek RTL8201CL, Networking features: Fast Ethernet, Wireless LAN. Motherboard form factor: micro ATX, Audio chip: ADI AD1986A, Power source type: ATX. BIOS memory size: 32 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.