ASUS P5PE-VM, Intel, LGA 775 (Socket T), 2 GB, Marvell 88E8001, Gigabit Ethernet, micro ATX
ASUS P5PE-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. LAN controller: Marvell 88E8001, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1888. BIOS memory size: 32 Mbit