ASUS P5G41TD-M PRO, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, GMA X4500, Realtek RTL8112L
ASUS P5G41TD-M PRO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Graphics card: GMA X4500. LAN controller: Realtek RTL8112L, Networking features: Gigabit. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887