ASUS N73SV-V2G-TY203V-BE, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 4 GB, 640 GB, Windows 7 Home Premium
ASUS N73SV-V2G-TY203V-BE. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey. Weight: 3,4 kg