ASUS logo

ASUS N53SN-XV1 laptop Intel® Core™ i5 i5-2410M 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 550M Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21273
Info modified on:
24 Jan 2025, 20:54:05
Short summary description ASUS N53SN-XV1 laptop Intel® Core™ i5 i5-2410M 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 550M Silver:

ASUS N53SN-XV1, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description ASUS N53SN-XV1 laptop Intel® Core™ i5 i5-2410M 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 550M Silver:

ASUS N53SN-XV1. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 550M. Product colour: Silver. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.