ASUS logo

ASUS N46JV-V3025D laptop Intel® Core™ i7 i7-4700HQ 35,6 cm (14") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M FreeDOS Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61375
Info modified on:
23 Jan 2025, 18:08:41
Short summary description ASUS N46JV-V3025D laptop Intel® Core™ i7 i7-4700HQ 35,6 cm (14") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M FreeDOS Black, Stainless steel:

ASUS N46JV-V3025D, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS N46JV-V3025D laptop Intel® Core™ i7 i7-4700HQ 35,6 cm (14") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M FreeDOS Black, Stainless steel:

ASUS N46JV-V3025D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.