ASUS MeMO Pad FHD 10 ME302C, 25,6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Android, Pink
ASUS MeMO Pad FHD 10 ME302C. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor family: Intel Atom®, Processor model: Z2560. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 580 g. Operating system installed: Android. Product colour: Pink