ASUS M51SN-AP008C, Intel® Core™2 Duo, 2,4 GHz, 39,1 cm (15.4"), 3 GB, 250 GB, Windows Vista Home Premium
ASUS M51SN-AP008C. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2,4 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 2,95 kg