ASUS logo

ASUS VivoPC M32CD-IT021T PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Tower Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56388
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC M32CD-IT021T PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Tower Black, Grey:

ASUS VivoPC M32CD-IT021T, 3,4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 3 TB, Windows 10 Home

Long summary description ASUS VivoPC M32CD-IT021T PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Tower Black, Grey:

ASUS VivoPC M32CD-IT021T. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 3 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 950. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.