ASUS logo

ASUS VivoPC M32CD-BS71-CB PC Intel® Core™ i7 i7-7700 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Tower Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25303
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC M32CD-BS71-CB PC Intel® Core™ i7 i7-7700 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Tower Grey:

ASUS VivoPC M32CD-BS71-CB, 3,6 GHz, Intel® Core™ i7, 12 GB, 1 TB, DVD Super Multi, Windows 10

Long summary description ASUS VivoPC M32CD-BS71-CB PC Intel® Core™ i7 i7-7700 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Tower Grey:

ASUS VivoPC M32CD-BS71-CB. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.