ASUS logo

ASUS M M11BB-US001O PC AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14893
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M M11BB-US001O PC AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Desktop Black:

ASUS M M11BB-US001O, 3,7 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS M M11BB-US001O PC AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Desktop Black:

ASUS M M11BB-US001O. Processor frequency: 3,7 GHz, Processor family: AMD A10, Processor model: A10-6700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8670D. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.