ASUS logo

ASUS K73SJ-TY030V laptop Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81910
Info modified on:
28 Jan 2025, 10:18:46
Short summary description ASUS K73SJ-TY030V laptop Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

ASUS K73SJ-TY030V, Intel® Core™ i5, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description ASUS K73SJ-TY030V laptop Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

ASUS K73SJ-TY030V. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.