ASUS logo

ASUS K73E-TY202V laptop Intel® Pentium® B950 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80112
Info modified on:
23 Jan 2025, 18:31:46
Short summary description ASUS K73E-TY202V laptop Intel® Pentium® B950 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

ASUS K73E-TY202V, Intel® Pentium®, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description ASUS K73E-TY202V laptop Intel® Pentium® B950 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

ASUS K73E-TY202V. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.