ASUS K72F-TY282V, Intel® Pentium®, 2,13 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
ASUS K72F-TY282V. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2,13 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 3,3 kg