ASUS K55DR-SH61-CB, AMD A6, 2,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB
ASUS K55DR-SH61-CB. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4400M, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Blue