ASUS logo

ASUS K55A-QH31-WT-CB laptop Intel® Core™ i3 i3-3110M 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 8 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52226
Info modified on:
22 Jan 2025, 06:11:26
Short summary description ASUS K55A-QH31-WT-CB laptop Intel® Core™ i3 i3-3110M 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

ASUS K55A-QH31-WT-CB, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS K55A-QH31-WT-CB laptop Intel® Core™ i3 i3-3110M 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

ASUS K55A-QH31-WT-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.