ASUS logo

ASUS Vivobook Max K541UJ-GQ125T laptop Intel® Core™ i7 i7-7500U 39,6 cm (15.6") HD 8 GB 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56401
Info modified on:
02 Feb 2025, 22:56:15
Short summary description ASUS Vivobook Max K541UJ-GQ125T laptop Intel® Core™ i7 i7-7500U 39,6 cm (15.6") HD 8 GB 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook Max K541UJ-GQ125T, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook Max K541UJ-GQ125T laptop Intel® Core™ i7 i7-7500U 39,6 cm (15.6") HD 8 GB 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook Max K541UJ-GQ125T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.