ASUS K53SD-SX237V, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB
ASUS K53SD-SX237V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2,6 kg