ASUS K52N-EX159V, AMD V, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB
ASUS K52N-EX159V. Processor family: AMD V, Processor model: V120, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 2,62 kg