ASUS K50IJ-SX051C, Intel® Celeron® M, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB
ASUS K50IJ-SX051C. Processor family: Intel® Celeron® M, Processor model: T3000, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows Vista Home Premium. Weight: 2,6 kg