ASUS K501LB-XX136T, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB
ASUS K501LB-XX136T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 940M. Operating system installed: Windows 10. Product colour: Blue, Stainless steel