ASUS K46CA-WX016, Intel® Core™ i3, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 524 GB
ASUS K46CA-WX016. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Product colour: Black, Silver. Weight: 2 kg