ASUS K40IJ-A1, Intel® Core™2 Duo, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 250 GB
ASUS K40IJ-A1. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows Vista Home Premium. Product colour: Brown. Weight: 2,36 kg