ASUS VivoPC K20CD-I6114M1, 3,7 GHz, Intel® Core™ i3, 4 GB, 1,13 TB, DVD-ROM, Windows 10 Home
ASUS VivoPC K20CD-I6114M1. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Home. Power supply: 120 W. Chassis type: Tower. Product type: PC