ASUS HS-W1, Wireless, Calls/Music, 20 - 20000 Hz, 170 g, Headset, Black
ASUS HS-W1. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 15 m. Weight: 170 g. Product colour: Black