ASUS logo

ASUS Transformer Book H100TAF-BING-DK017B laptop Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-RS-SDRAM 32 GB Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56022
Info modified on:
22 Jan 2025, 05:03:40
Short summary description ASUS Transformer Book H100TAF-BING-DK017B laptop Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-RS-SDRAM 32 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS Transformer Book H100TAF-BING-DK017B, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book H100TAF-BING-DK017B laptop Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-RS-SDRAM 32 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS Transformer Book H100TAF-BING-DK017B. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 32 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.