ASUS logo

ASUS ROG Zephyrus S17 GX703HS-XB99 laptop Intel® Core™ i9 i9-11900H 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35708
Info modified on:
22 Jan 2025, 06:14:46
Short summary description ASUS ROG Zephyrus S17 GX703HS-XB99 laptop Intel® Core™ i9 i9-11900H 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ROG Zephyrus S17 GX703HS-XB99, Intel® Core™ i9, 43,9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 3 TB, Windows 10 Pro

Long summary description ASUS ROG Zephyrus S17 GX703HS-XB99 laptop Intel® Core™ i9 i9-11900H 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 3 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ROG Zephyrus S17 GX703HS-XB99. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11900H. Display diagonal: 43,9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.