ASUS ROG Zephyrus M16 GU603HM-53T, Intel® Core™ i9, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 10 Home
ASUS ROG Zephyrus M16 GU603HM-53T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11900H. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Home. Product colour: Black