ASUS ROG Strix GL753VD-GB223T, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 3840 x 2160 pixels, 16 GB, 1 TB
ASUS ROG Strix GL753VD-GB223T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 10 Home. Product colour: Black