ASUS ROG GL752VW-TY020T, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
ASUS ROG GL752VW-TY020T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey, Metallic