ASUS ROG GL12CP-KR004D, 2,8 GHz, Intel® Core™ i5, i5-8400, 8 GB, 1,13 TB, DVD Super Multi
ASUS ROG GL12CP-KR004D. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black