ASUS ROG Zephyrus G14 GA402RJ-L4101W, AMD Ryzen™ 9, 3,3 GHz, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB
ASUS ROG Zephyrus G14 GA402RJ-L4101W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HS, Processor frequency: 3,3 GHz. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product colour: Grey