ASUS logo

ASUS ROG GA35DX-FR054T PC AMD Ryzen™ 9 3900X 64 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8338
Info modified on:
11 Nov 2024, 16:57:35
Short summary description ASUS ROG GA35DX-FR054T PC AMD Ryzen™ 9 3900X 64 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Black:

ASUS ROG GA35DX-FR054T, 3,8 GHz, AMD Ryzen™ 9, 3900X, 64 GB, 1,51 TB, Windows 10

Long summary description ASUS ROG GA35DX-FR054T PC AMD Ryzen™ 9 3900X 64 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Black:

ASUS ROG GA35DX-FR054T. Processor frequency: 3,8 GHz, Processor family: AMD Ryzen™ 9, Processor model: 3900X. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2080 SUPER. Wi-Fi. Operating system installed: Windows 10, Operating system architecture: 64-bit. Product type: PC. Weight: 15 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.