ASUS logo

ASUS ROG G752VS-GB367T laptop Intel® Core™ i7 i7-7820HK 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey, Orange

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41992
Info modified on:
29 Jan 2025, 18:12:33
Short summary description ASUS ROG G752VS-GB367T laptop Intel® Core™ i7 i7-7820HK 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey, Orange:

ASUS ROG G752VS-GB367T, Intel® Core™ i7, 2,9 GHz, 43,9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1,51 TB

Long summary description ASUS ROG G752VS-GB367T laptop Intel® Core™ i7 i7-7820HK 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey, Orange:

ASUS ROG G752VS-GB367T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 10 Home. Product colour: Black, Grey, Orange

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.